STMicroelectronics, Inc. Memory M27C512-15B6

Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-PDIP
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1673-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-PDIP

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M27C512-15B6
Memory IC and Storage Component 774-M27C512-15B6
IC EPROM 512K PARALLEL 28DIP Product overview: M27C512-15B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-15B6 can be used for catalog matching and distributor lookup.

IC EPROM 512K PARALLEL 28DIP Product overview: M27C512-15B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-15B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C512-15B6 - 1210137-M27C512-15B6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-15B6
1210137-M27C512-15B6
Memory - EPROM - M27C512-15B6 1210137-M27C512-15B6
Manufacturer: STMicroelectronics Win Source Part Number: 1210137-M27C512-15B6 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 150ns Part Status: Obsolete(EOL) Family Name: M27C512 Categories: Integrated Circuits (ICs) Memory Format: EPROM Manufacturer Homepage: www.st.com RoHS State: Request Verification Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): CY27C512-200PC; MX27C512PC-70G; MX27C512PC-90G; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1210137-M27C512-15B6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 150ns
Part Status: Obsolete(EOL)
Family Name: M27C512
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): CY27C512-200PC; MX27C512PC-70G; MX27C512PC-90G;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site
Memory - M27C512-15B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-PDIP

EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C512-15B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-15B6
Integrated Circuits (ICs) - Memory - Memory M27C512-15B6
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1673-5-ND 774-M27C512-15B6 1210137-M27C512-15B6 M27C512-15B6 M27C512-15B6 M27C512-15B6 M27C512-15B6
Product Name Memory Memory IC and Storage Component Memory - EPROM - M27C512-15B6 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP DIP DIP; 28-DIP (0.600", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
 - 27C512-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
4 suppliers