512Kb EPROM 64Kx8 120ns DIP-28 Through Hole IC Product overview: M27C512-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12F1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 087891-M27C512-12F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Family Name: M27C512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AT27LV512R-20DC; AM27C512-120DE; AM27C512-70DC;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 120ns 28-CDIP Frit Seal with Window
IC EPROM 512KBIT PARALLEL 28CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 512Kbit Parallel 120 ns 28-CDIP Frit Seal with Window
IC EPROM 512KBIT PARALLEL 28CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C512-12F1 | 087891-M27C512-12F1 | 497-1671-5-ND | M27C512-12F1 | M27C512-12F1 | M27C512-12F1 | M27C512-12F1 |
| Product Name | Through-Hole 512Kb DIP Memory IC and Storage Component | Memory - EPROM - M27C512-12F1 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - UV |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |