Manufacturer: STMicroelectronics
Win Source Part Number: 880568-M27C512-12C6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 120 ns 32-PLCC (11.43x13.97)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M27C512
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.43x13.97)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Other Part Number: 497-1670-5, 497-1670-5-NDR
64KX8 OTPROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-12C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12C6 can be used for catalog matching and distributor lookup.
IC EPROM 512KBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)
IC EPROM 512KBIT PARALLEL 32PLCC
IC EPROM 512KBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 880568-M27C512-12C6 | 774-M27C512-12C6 | M27C512-12C6 | M27C512-12C6 | M27C512-12C6 | M27C512-12C6 |
| Product Name | Memory - EPROM - M27C512-12C6 | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PLCC; 32-PLCC (11.43x13.97) | LCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns |