STMicroelectronics Memory - Unclassified Memory - M27C512-12C1 M27C512-12C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072802-M27C512-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072802-M27C512-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C512-12C1 - 072802-M27C512-12C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C512-12C1
072802-M27C512-12C1
Memory - Unclassified Memory - M27C512-12C1 072802-M27C512-12C1
Manufacturer: STMicroelectronics Win Source Part Number: 072802-M27C512-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072802-M27C512-12C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C512-12C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C512-12C1
Memory IC and Storage Component 774-M27C512-12C1
64KX8 OTPROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-12C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12C1 can be used for catalog matching and distributor lookup.

64KX8 OTPROM, 120ns, PQCC32, PLASTIC, LCC-32 Product overview: M27C512-12C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C512-12C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

EPROM - OTP Memory IC 512Kbit Parallel 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-12C1
Integrated Circuits (ICs) - Memory - Memory M27C512-12C1
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072802-M27C512-12C1 774-M27C512-12C1 M27C512-12C1 M27C512-12C1 M27C512-12C1
Product Name Memory - Unclassified Memory - M27C512-12C1 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) LCC 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA45DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details