STMicroelectronics, Inc. Memory - EPROM - M27C512-12B1 M27C512-12B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 005610-M27C512-12B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Family Name: M27C512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): CY27C512-150PC; AM27C512-120PI; NM27C512N120; TMS27PC512NL; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 005610-M27C512-12B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Family Name: M27C512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): CY27C512-150PC; AM27C512-120PI; NM27C512N120; TMS27PC512NL; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C512-12B1 - 005610-M27C512-12B1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C512-12B1
005610-M27C512-12B1
Memory - EPROM - M27C512-12B1 005610-M27C512-12B1
Manufacturer: STMicroelectronics Win Source Part Number: 005610-M27C512-12B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 120ns Family Name: M27C512 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): CY27C512-150PC; AM27C512-120PI; NM27C512N120; TMS27PC512NL; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 005610-M27C512-12B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 120ns
Family Name: M27C512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): CY27C512-150PC; AM27C512-120PI; NM27C512N120; TMS27PC512NL;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C512-12B1
DIP Memory IC and Storage Component 774-M27C512-12B1
64KX8 OTPROM, 120ns, PDIP28, 0.600 INCH, PLASTIC, DIP-28 Product overview: M27C512-12B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12B1 can be used for catalog matching and distributor lookup.

64KX8 OTPROM, 120ns, PDIP28, 0.600 INCH, PLASTIC, DIP-28 Product overview: M27C512-12B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-12B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1668-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 120ns 28-PDIP

EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 120ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C512-12B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-12B1
Integrated Circuits (ICs) - Memory - Memory M27C512-12B1
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 512KBIT PARALLEL 28DIP

IC EPROM 512KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - M27C512-12B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 120 ns 28-PDIP

EPROM - OTP Memory IC 512Kbit Parallel 120 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005610-M27C512-12B1 774-M27C512-12B1 497-1668-5-ND M27C512-12B1 M27C512-12B1 M27C512-12B1
Product Name Memory - EPROM - M27C512-12B1 DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP DIP DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 2.8V ~ 3.465V
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Unclassified Memory - CY27C256A-55JC - 916285-CY27C256A-55JC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (13.97x11.43)
View Details
3 suppliers