Manufacturer: STMicroelectronics
Win Source Part Number: 090212-M27C512-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 512Kb (64K x 8)
Access Time: 100ns
Family Name: M27C512
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C512-90DI; AM27C512-90DCB; AM27C512-90DC; AM27C512-90DIB;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 512Kb (64K x 8) Parallel 100ns 28-CDIP Frit Seal with Window
512Kb EPROM 64Kx8 100ns Parallel CDIP28 Through Hole Product overview: M27C512-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 512Kb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 512Kb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-10F1 can be used for catalog matching and distributor lookup.
IC EPROM 512KBIT PARALLEL 28CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
EPROM - UV Memory IC 512Kbit Parallel 100 ns 28-CDIP Frit Seal with Window
IC EPROM 512KBIT PARALLEL 28CDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 090212-M27C512-10F1 | 497-1667-5-ND | 774-M27C512-10F1 | M27C512-10F1 | M27C512-10F1 | M27C512-10F1 | M27C512-10F1 |
| Product Name | Memory - EPROM - M27C512-10F1 | Memory | Through-Hole 512Kb Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM - UV | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; 28-CDIP Frit Seal with Window | "28-CDIP (0.600"", 15.24mm) Window" | F | DIP; 28-CDIP (0.600", 15.24mm) Window | DIP; 28-CDIP (0.600\", 15.24mm) Window |