STMicroelectronics, Inc. Memory - Unclassified Memory - M27C512-10C6 M27C512-10C6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 142211-M27C512-10C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 142211-M27C512-10C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C512-10C6 - 142211-M27C512-10C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C512-10C6
142211-M27C512-10C6
Memory - Unclassified Memory - M27C512-10C6 142211-M27C512-10C6
Manufacturer: STMicroelectronics Win Source Part Number: 142211-M27C512-10C6 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 142211-M27C512-10C6
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Industrial 512Kb 5V Memory IC and Storage Component - 774-M27C512-10C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 512Kb 5V Memory IC and Storage Component
774-M27C512-10C6
Industrial 512Kb 5V Memory IC and Storage Component 774-M27C512-10C6
512Kb 64Kx8 EPROM, 100ns, PLCC, 5V, Industrial Product overview: M27C512-10C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-10C6 can be used for catalog matching and distributor lookup.

512Kb 64Kx8 EPROM, 100ns, PLCC, 5V, Industrial Product overview: M27C512-10C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 512Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 512Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C512-10C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C512-10C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 100 ns 32-PLCC (11.43x13.97)

EPROM - OTP Memory IC 512Kbit Parallel 100 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC - 761-M27C512-10C6 - Utmel Electronic Limited
Hong Kong, China
EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC
761-M27C512-10C6
EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC 761-M27C512-10C6
EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC

EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC

Supplier's Site
Fort Worth, TX, USA
EPROM OTP 512K PLCC32
70013724
EPROM OTP 512K PLCC32 70013724
EPROM OTP 512K PLCC32

EPROM OTP 512K PLCC32

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C512-10C6
Integrated Circuits (ICs) - Memory - Memory M27C512-10C6
IC EPROM 512KBIT PARALLEL 32PLCC

IC EPROM 512KBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 142211-M27C512-10C6 774-M27C512-10C6 M27C512-10C6 M27C512-10C6 761-M27C512-10C6 70013724 M27C512-10C6
Product Name Memory - Unclassified Memory - M27C512-10C6 Industrial 512Kb 5V Memory IC and Storage Component Memory Memory EPROM OTP 512K-Bit 64K x 8 100ns 32-Pin PLCC EPROM OTP 512K PLCC32 Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM EPROM; Non-Volatile
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0 to ? C (32 to ? F)
Package Type PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead) 32-LCC (J-Lead) PLCC
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 5V; 5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27H010-35WC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 35 ns
Density 1000 kbits
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details