EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 90ns 44-PLCC (16.51x16.51)
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 44-PLCC (16.59x16.59)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C4002-90C1-ND | M27C4002-90C1 | M27C4002-90C1 | M27C4002-90C1 |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 44-LCC (J-Lead) | 44-LCC (J-Lead) |