EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 80ns 44-PLCC (16.51x16.51)
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 44-PLCC (16.59x16.59)
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C4002-80C6TR-ND | M27C4002-80C6TR | M27C4002-80C6TR | M27C4002-80C6TR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | 44-LCC (J-Lead) | 44-LCC (J-Lead) |