Manufacturer: STMicroelectronics
Win Source Part Number: 206995-M27C4002-70C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.51x16.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
256KX16 OTPROM, 70ns, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M27C4002-70C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-70C1 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 70ns 44-PLCC (16.51x16.51)
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
IC EPROM 4MBIT PARALLEL 44PLCC
EPROM - OTP Memory IC 4Mbit Parallel 70 ns 44-PLCC (16.59x16.59)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 206995-M27C4002-70C1 | 774-M27C4002-70C1 | M27C4002-70C1-ND | M27C4002-70C1 | M27C4002-70C1 | M27C4002-70C1 | M27C4002-70C1 |
| Product Name | Memory - Unclassified Memory - M27C4002-70C1 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; EPROM |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | PLCC; 44-PLCC (16.51x16.51) | PLCC; PLCC | 44-LCC (J-Lead) | 44-LCC (J-Lead) | 44-LCC (J-Lead) |