STMicroelectronics Memory - EPROM - M27C4002-15F1 M27C4002-15F1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206994-M27C4002-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 4Mb (256K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206994-M27C4002-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 4Mb (256K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C4002-15F1 - 206994-M27C4002-15F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C4002-15F1
206994-M27C4002-15F1
Memory - EPROM - M27C4002-15F1 206994-M27C4002-15F1
Manufacturer: STMicroelectronics Win Source Part Number: 206994-M27C4002-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 4Mb (256K x 16) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 206994-M27C4002-15F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 4Mb (256K x 16)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C4002-15F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C4002-15F1
DIP Memory IC and Storage Component 774-M27C4002-15F1
256KX16 UVPROM, 150ns, CDIP40, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-40 Product overview: M27C4002-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-15F1 can be used for catalog matching and distributor lookup.

256KX16 UVPROM, 150ns, CDIP40, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-40 Product overview: M27C4002-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-15F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 40CDIP

IC EPROM 4MBIT PARALLEL 40CDIP

Supplier's Site Datasheet
Memory - M27C4002-15F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 4Mbit Parallel 150 ns 40-CDIP Frit Seal with Window

EPROM - UV Memory IC 4Mbit Parallel 150 ns 40-CDIP Frit Seal with Window

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4002-15F1
Integrated Circuits (ICs) - Memory - Memory M27C4002-15F1
IC EPROM 4MBIT PARALLEL 40CDIP

IC EPROM 4MBIT PARALLEL 40CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206994-M27C4002-15F1 774-M27C4002-15F1 M27C4002-15F1 M27C4002-15F1 M27C4002-15F1
Product Name Memory - EPROM - M27C4002-15F1 DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 40-CDIP Frit Seal with Window DIP; 40-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5 V ~ 5.5 V 5 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z667DMQB65 - Acme Chip Technology Co., Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 65 ns
Density 64 kbits
View Details
2 suppliers