Manufacturer: STMicroelectronics
Win Source Part Number: 784908-M27C4002-10F6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27C4002
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 40-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): AM27C4096-150DEB; AM27C4096-150DEAM27C
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
256KX16 UVPROM, 100ns, CDIP40, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-40 Product overview: M27C4002-10F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-10F6 can be used for catalog matching and distributor lookup.
IC EPROM 4MBIT PARALLEL 40CDIP
IC EPROM 4MBIT PARALLEL 40CDIP
EPROM - UV Memory IC 4Mbit Parallel 100 ns 40-CDIP Frit Seal with Window
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784908-M27C4002-10F6 | 774-M27C4002-10F6 | M27C4002-10F6 | M27C4002-10F6 | M27C4002-10F6 |
| Product Name | Memory - EPROM - M27C4002-10F6 | DIP Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP | DIP; 40-CDIP (0.600\", 15.24mm) Window |