STMicroelectronics, Inc. Memory M27C4002-10C1

Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 44-PLCC (16.51x16.51)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 44-PLCC (16.51x16.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-5674-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 44-PLCC (16.51x16.51)

EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 100ns 44-PLCC (16.51x16.51)

Buy Now Datasheet
Memory - Unclassified Memory - M27C4002-10C1 - 020852-M27C4002-10C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C4002-10C1
020852-M27C4002-10C1
Memory - Unclassified Memory - M27C4002-10C1 020852-M27C4002-10C1
Manufacturer: STMicroelectronics Win Source Part Number: 020852-M27C4002-10C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (256K x 16) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.51x16.51) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020852-M27C4002-10C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (256K x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.51x16.51)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M27C4002-10C1
Memory IC and Storage Component 774-M27C4002-10C1
256KX16 OTPROM, 100ns, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M27C4002-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-10C1 can be used for catalog matching and distributor lookup.

256KX16 OTPROM, 100ns, PQCC44, LEAD FREE, PLASTIC, LCC-44 Product overview: M27C4002-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4002-10C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory IC - 134462135 - Radwell International
Willingboro, NJ, United States
Memory IC
134462135
Memory IC 134462135
DISCONTINUED BY MANUFACTURER, OTP ROM, 256KX16, 100NS, CMOS, PLCC-44. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OTP ROM, 256KX16, 100NS, CMOS, PLCC-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - M27C4002-10C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 100 ns 44-PLCC (16.59x16.59)

EPROM - OTP Memory IC 4Mbit Parallel 100 ns 44-PLCC (16.59x16.59)

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C4002-10C1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4002-10C1
Integrated Circuits (ICs) - Memory - Memory M27C4002-10C1
IC EPROM 4MBIT PARALLEL 44PLCC

IC EPROM 4MBIT PARALLEL 44PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-5674-5-ND 020852-M27C4002-10C1 774-M27C4002-10C1 134462135 M27C4002-10C1 M27C4002-10C1 M27C4002-10C1 M27C4002-10C1
Product Name Memory Memory - Unclassified Memory - M27C4002-10C1 Memory IC and Storage Component Memory IC Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 44-LCC (J-Lead) PLCC; 44-PLCC (16.51x16.51) PLCC; PLCC 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tape & Reel (TR)
Supply Voltage 2.8V ~ 3.465V
View Details
Memory - CY27C010-70ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 1000 kbits
View Details
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details