STMicroelectronics, Inc. 4Mb 5V DIP Memory IC and Storage Component M27C4001-80XF1

Description
4Mb EPROM 512Kx8 Parallel 80ns 5V DIP-32 Product overview: M27C4001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-80XF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Mb EPROM 512Kx8 Parallel 80ns 5V DIP-32 Product overview: M27C4001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-80XF1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb 5V DIP Memory IC and Storage Component - 774-M27C4001-80XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb 5V DIP Memory IC and Storage Component
774-M27C4001-80XF1
4Mb 5V DIP Memory IC and Storage Component 774-M27C4001-80XF1
4Mb EPROM 512Kx8 Parallel 80ns 5V DIP-32 Product overview: M27C4001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-80XF1 can be used for catalog matching and distributor lookup.

4Mb EPROM 512Kx8 Parallel 80ns 5V DIP-32 Product overview: M27C4001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-80XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C4001-80XF1 - 206990-M27C4001-80XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C4001-80XF1
206990-M27C4001-80XF1
Memory - EPROM - M27C4001-80XF1 206990-M27C4001-80XF1
Manufacturer: STMicroelectronics Win Source Part Number: 206990-M27C4001-80XF 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 4Mb (512K x 8) Access Time: 80ns Family Name: M27C4001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.75 V to 5.25 V Memory Format: EPROM Alternative Parts (Cross-Reference): NM27C040Q120; AT27LV040-20DI; AM27C040-150DC; HN27C4001G-15; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 206990-M27C4001-80XF1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 4Mb (512K x 8)
Access Time: 80ns
Family Name: M27C4001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.75 V to 5.25 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): NM27C040Q120; AT27LV040-20DI; AM27C040-150DC; HN27C4001G-15;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - 497-1664-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 80ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 4Mb (512K x 8) Parallel 80ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C4001-80XF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-80XF1
Integrated Circuits (ICs) - Memory - Memory M27C4001-80XF1
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C4001-80XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 4Mbit Parallel 80 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C4001-80XF1 206990-M27C4001-80XF1 497-1664-5-ND M27C4001-80XF1 M27C4001-80XF1 M27C4001-80XF1 M27C4001-80XF1
Product Name 4Mb 5V DIP Memory IC and Storage Component Memory - EPROM - M27C4001-80XF1 Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM EPROM; EPROM EPROM EPROM; EPROM - UV EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 80 ns 80 ns 80 ns 80 ns 80 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00045230 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27LS00FM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CFP
View Details
3 suppliers
Memory - AS8ERLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details