EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80ns 32-TSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 924776-M27C4001-80N6
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 80 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M27C4001
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
IC EPROM 4M PARALLEL 32TSOP Product overview: M27C4001-80N6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-80N6 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 4Mbit Parallel 80 ns 32-TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C4001-80N6-ND | 924776-M27C4001-80N6 | 774-M27C4001-80N6 | M27C4001-80N6 | M27C4001-80N6 | M27C4001-80N6 |
| Product Name | Memory | Memory - EPROM - M27C4001-80N6 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | SOP; 32-TSOP | TSOP; TSOP | 32-TFSOP (0.724\", 18.40mm Width) |