EPROM - UV Memory IC 4Mb (512K x 8) Parallel 35ns 32-CDIP Frit Seal with Window
Manufacturer: STMicroelectronics
Win Source Part Number: 1210125-M27C4001-35X
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 35ns
Categories: Integrated Circuits
Supplier Device Package: 32-CDIP Frit Seal with Window
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Window
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: M27C4001
Manufacturer Pack Quantity: 12
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V
IC EPROM 4M PARALLEL 32CDIP Product overview: M27C4001-35XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-35XF1 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 4Mbit Parallel 35 ns 32-CDIP Frit Seal with Window
IC EPROM 4MBIT PARALLEL 32CDIP
IC EPROM 4MBIT PARALLEL 32CDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | M27C4001-35XF1-ND | 1210125-M27C4001-35XF1 | 774-M27C4001-35XF1 | M27C4001-35XF1 | M27C4001-35XF1 | M27C4001-35XF1 |
| Product Name | Memory | Memory - EPROM - M27C4001-35XF1 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | |
| Package Type | "32-CDIP (0.600"", 15.24mm) Window" | DIP | DIP; 32-CDIP (0.600\", 15.24mm) Window |