4Mb EPROM 512Kx8 Parallel 100ns DIP Through Hole Product overview: M27C4001-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 4Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-15F1 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 150ns 32-CDIP Frit Seal with Window
Manufacturer: STMicroelectronics
Win Source Part Number: 206989-M27C4001-15F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 4Mb (512K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
IC EPROM 4MBIT PARALLEL 32CDIP
IC EPROM 4MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 4Mbit Parallel 150 ns 32-CDIP Frit Seal with Window
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C4001-15F1 | 497-1663-5-ND | 206989-M27C4001-15F1 | M27C4001-15F1 | M27C4001-15F1 | M27C4001-15F1 | M27C4001-15F1 |
| Product Name | Through-Hole 4Mb DIP Memory IC and Storage Component | Memory | Memory - EPROM - M27C4001-15F1 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM - UV | EPROM; EPROM | EPROM; EPROM |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |