STMicroelectronics Memory - EPROM - M27C4001-15C1 M27C4001-15C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 880566-M27C4001-15C1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (11.35x13.89) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: M27C4001 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.35x13.89) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Other Part Number: 497-1662-5, 497-1662-5-NDR
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 880566-M27C4001-15C1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (11.35x13.89) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: M27C4001 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.35x13.89) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Other Part Number: 497-1662-5, 497-1662-5-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C4001-15C1 - 880566-M27C4001-15C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C4001-15C1
880566-M27C4001-15C1
Memory - EPROM - M27C4001-15C1 880566-M27C4001-15C1
Manufacturer: STMicroelectronics Win Source Part Number: 880566-M27C4001-15C1 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (11.35x13.89) Package: Tube Package: 32-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: M27C4001 Categories: Integrated Circuits (ICs) Case / Package: 32-PLCC (11.35x13.89) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 32 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061 Other Part Number: 497-1662-5, 497-1662-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 880566-M27C4001-15C1
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (11.35x13.89)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M27C4001
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (11.35x13.89)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Other Part Number: 497-1662-5, 497-1662-5-NDR

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C4001-15C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C4001-15C1
Memory IC and Storage Component 774-M27C4001-15C1
512KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C4001-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-15C1 can be used for catalog matching and distributor lookup.

512KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C4001-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-15C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-15C1
Integrated Circuits (ICs) - Memory - Memory M27C4001-15C1
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C4001-15C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 150 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 4Mbit Parallel 150 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 880566-M27C4001-15C1 774-M27C4001-15C1 M27C4001-15C1 M27C4001-15C1 M27C4001-15C1
Product Name Memory - EPROM - M27C4001-15C1 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead)
Access Time 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details