STMicroelectronics, Inc. Memory M27C4001-12F6

Description
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C4001-12F6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 4Mb (512K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
4Mb DIP Memory IC and Storage Component - 774-M27C4001-12F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4Mb DIP Memory IC and Storage Component
774-M27C4001-12F6
4Mb DIP Memory IC and Storage Component 774-M27C4001-12F6
4Mb EPROM 512Kx8 100ns Parallel DIP-32 UVPROM Product overview: M27C4001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-12F6 can be used for catalog matching and distributor lookup.

4Mb EPROM 512Kx8 100ns Parallel DIP-32 UVPROM Product overview: M27C4001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-12F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C4001-12F6 - 085802-M27C4001-12F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C4001-12F6
085802-M27C4001-12F6
Memory - EPROM - M27C4001-12F6 085802-M27C4001-12F6
Manufacturer: STMicroelectronics Win Source Part Number: 085802-M27C4001-12F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 4Mb (512K x 8) Access Time: 120ns Family Name: M27C4001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): TMS27C040-10JE; TMS27C040-10JL; FM27C040-Q90; CY27C040-70WC; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 085802-M27C4001-12F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Family Name: M27C4001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): TMS27C040-10JE; TMS27C040-10JL; FM27C040-Q90; CY27C040-70WC;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - M27C4001-12F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 4Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 4Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C4001-12F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-12F6
Integrated Circuits (ICs) - Memory - Memory M27C4001-12F6
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
IC EPROM UV 4MBIT 120NS 32CDIP - 761-M27C4001-12F6 - Utmel Electronic Limited
Hong Kong, China
IC EPROM UV 4MBIT 120NS 32CDIP
761-M27C4001-12F6
IC EPROM UV 4MBIT 120NS 32CDIP 761-M27C4001-12F6
IC EPROM UV 4MBIT 120NS 32CDIP

IC EPROM UV 4MBIT 120NS 32CDIP

Supplier's Site
IC EPROM 4MBIT PARALLEL 32CDIP

IC EPROM 4MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M27C4001-12F6-ND 774-M27C4001-12F6 085802-M27C4001-12F6 M27C4001-12F6 M27C4001-12F6 M27C4001-12F6 761-M27C4001-12F6 M27C4001-12F6
Product Name Memory 4Mb DIP Memory IC and Storage Component Memory - EPROM - M27C4001-12F6 Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EPROM UV 4MBIT 120NS 32CDIP Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - UV EPROM; Non-Volatile EPROM; EPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 32000 kbits 4000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP Frit Seal with Window DIP; 32-CDIP (0.600\", 15.24mm) Window DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600, 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details