Manufacturer: STMicroelectronics
Win Source Part Number: 086019-M27C4001-12F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Family Name: M27C4001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): FM27C040-Q90; AM27C040-150DCB; AM27C040-120DCB;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
EPROM - UV Memory IC 4Mb (512K x 8) Parallel 120ns 32-CDIP Frit Seal with Window
512KX8 UVPROM, 100ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C4001-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-12F1 can be used for catalog matching and distributor lookup.
IC EPROM 4MBIT PARALLEL 32CDIP
IC EPROM 4MBIT PARALLEL 32CDIP
DISCONTINUED BY MANUFACTURER, UVPROM, 512KX8, 100NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY
EPROM - UV Memory IC 4Mbit Parallel 120 ns 32-CDIP Frit Seal with Window
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 086019-M27C4001-12F1 | 497-1661-5-ND | 774-M27C4001-12F1 | M27C4001-12F1 | M27C4001-12F1 | M27C4001-12F1 | 16462467 | M27C4001-12F1 |
| Product Name | Memory - EPROM - M27C4001-12F1 | Memory | DIP Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory IC | Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; EPROM - UV | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | ||
| Access Time | 120 ns | 100 ns | 120 ns | 120 ns | 120 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Package Type | DIP; 32-CDIP Frit Seal with Window | "32-CDIP (0.600"", 15.24mm) Window" | DIP; 32-CDIP (0.600", 15.24mm) Window | DIP; 32-CDIP (0.600\", 15.24mm) Window | ||||
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5 | 4.5V ~ 5.5V | Through Hole | 4.5V ~ 5.5V |