STMicroelectronics Memory - Unclassified Memory - M27C4001-12C1 M27C4001-12C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 206988-M27C4001-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 206988-M27C4001-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C4001-12C1 - 206988-M27C4001-12C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C4001-12C1
206988-M27C4001-12C1
Memory - Unclassified Memory - M27C4001-12C1 206988-M27C4001-12C1
Manufacturer: STMicroelectronics Win Source Part Number: 206988-M27C4001-12C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 120ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 206988-M27C4001-12C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C4001-12C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C4001-12C1
Memory IC and Storage Component 774-M27C4001-12C1
512KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C4001-12C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-12C1 can be used for catalog matching and distributor lookup.

512KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C4001-12C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-12C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C4001-12C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-12C1
Integrated Circuits (ICs) - Memory - Memory M27C4001-12C1
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 4M PARALLEL 32PLCC - 761-M27C4001-12C1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM 4M PARALLEL 32PLCC
761-M27C4001-12C1
IC EPROM 4M PARALLEL 32PLCC 761-M27C4001-12C1
IC EPROM 4M PARALLEL 32PLCC

IC EPROM 4M PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 206988-M27C4001-12C1 774-M27C4001-12C1 M27C4001-12C1 M27C4001-12C1 M27C4001-12C1 M27C4001-12C1 761-M27C4001-12C1
Product Name Memory - Unclassified Memory - M27C4001-12C1 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EPROM 4M PARALLEL 32PLCC
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) LCC 32-LCC (J-Lead) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Memory - 2603572 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details