STMicroelectronics, Inc. DIP Memory IC and Storage Component M27C4001-10B1

Description
512KX8 OTPROM, 100ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C4001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512KX8 OTPROM, 100ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C4001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10B1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Memory IC and Storage Component - 774-M27C4001-10B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C4001-10B1
DIP Memory IC and Storage Component 774-M27C4001-10B1
512KX8 OTPROM, 100ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C4001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10B1 can be used for catalog matching and distributor lookup.

512KX8 OTPROM, 100ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C4001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C4001-10B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1657-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 100ns 32-PDIP

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 100ns 32-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - M27C4001-10B1 - 005609-M27C4001-10B1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C4001-10B1
005609-M27C4001-10B1
Memory - Unclassified Memory - M27C4001-10B1 005609-M27C4001-10B1
Manufacturer: STMicroelectronics Win Source Part Number: 005609-M27C4001-10B1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 100ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 005609-M27C4001-10B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C4001-10B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C4001-10B1
Integrated Circuits (ICs) - Memory - Memory M27C4001-10B1
IC EPROM 4MBIT PARALLEL 32DIP

IC EPROM 4MBIT PARALLEL 32DIP

Supplier's Site
Memory - M27C4001-10B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 100 ns 32-PDIP

EPROM - OTP Memory IC 4Mbit Parallel 100 ns 32-PDIP

Buy Now Datasheet
EPROM OTP 4M-Bit 512K x 8 100ns 32-Pin PDIP - M27C4001-10B1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EPROM OTP 4M-Bit 512K x 8 100ns 32-Pin PDIP
M27C4001-10B1
EPROM OTP 4M-Bit 512K x 8 100ns 32-Pin PDIP M27C4001-10B1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C4001-10B1 497-1657-5-ND 005609-M27C4001-10B1 M27C4001-10B1 M27C4001-10B1 M27C4001-10B1 M27C4001-10B1 M27C4001-10B1
Product Name DIP Memory IC and Storage Component Memory Memory - Unclassified Memory - M27C4001-10B1 Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory EPROM OTP 4M-Bit 512K x 8 100ns 32-Pin PDIP
Memory Category EPROM; Non-Volatile, , EPROM EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - OTP EPROM; Non-Volatile EPROM; EPROM EPROM
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA90TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 90 ns
Density 16 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers