Manufacturer: STMicroelectronics
Win Source Part Number: 072799-M27C322-100F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 32Mb (2M x 16)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
2MX16 UVPROM, 100ns, CDIP42, 0.370 X 0.450 INCH, ROHS COMPLIANT, CERAMIC, FDIP-42 Product overview: M27C322-100F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C322-100F1 can be used for catalog matching and distributor lookup.
EPROM - UV Memory IC 32Mbit Parallel 100 ns 42-CDIP Frit Seal with Window
IC EPROM 32MBIT PARALLEL 42CDIP
IC EPROM 32MBIT PARALLEL 42CDIP
IC EPROM 32MBIT PARALLEL 42CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 072799-M27C322-100F1 | 774-M27C322-100F1 | M27C322-100F1 | M27C322-100F1 | M27C322-100F1 | M27C322-100F1 |
| Product Name | Memory - EPROM - M27C322-100F1 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM - UV |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; 42-CDIP Frit Seal with Window | DIP; 42-CDIP (0.600\", 15.24mm) Window | DIP; 42-CDIP (0.600", 15.24mm) Window |