Manufacturer: STMicroelectronics
Win Source Part Number: 784905-M27C256B-90C6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: M27C256B
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): 27C256-90 A; AT27LV256A-55JC; AT27LV256A-90JI; AT27LV256A-90JU;
Introduction Date: July 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
32KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-90C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90C6 can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.35x13.89)
IC EPROM 256KBIT PARALLEL 32PLCC
IC EPROM 256KBIT PARALLEL 32PLCC
IC EPROM 256KBIT PARALLEL 32PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 784905-M27C256B-90C6 | 774-M27C256B-90C6 | M27C256B-90C6 | M27C256B-90C6 | M27C256B-90C6 | M27C256B-90C6 |
| Product Name | Memory - EPROM - M27C256B-90C6 | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM - OTP | EPROM; EPROM | |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 5 | 4.5V ~ 5.5V | Surface Mount | 4.5V ~ 5.5V | |
| Number of Words | 32768 k |