STMicroelectronics Memory IC and Storage Component M27C256B-90C1

Description
32KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90C1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M27C256B-90C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C256B-90C1
Memory IC and Storage Component 774-M27C256B-90C1
32KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90C1 can be used for catalog matching and distributor lookup.

32KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - M27C256B-90C1 - 072798-M27C256B-90C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C256B-90C1
072798-M27C256B-90C1
Memory - Unclassified Memory - M27C256B-90C1 072798-M27C256B-90C1
Manufacturer: STMicroelectronics Win Source Part Number: 072798-M27C256B-90C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072798-M27C256B-90C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-90C1
Integrated Circuits (ICs) - Memory - Memory M27C256B-90C1
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
Memory - M27C256B-90C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 256Kbit Parallel 90 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet
IC EPROM 256K PARALLEL 32PLCC - 761-M27C256B-90C1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM 256K PARALLEL 32PLCC
761-M27C256B-90C1
IC EPROM 256K PARALLEL 32PLCC 761-M27C256B-90C1
IC EPROM 256K PARALLEL 32PLCC

IC EPROM 256K PARALLEL 32PLCC

Supplier's Site
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C256B-90C1 072798-M27C256B-90C1 M27C256B-90C1 M27C256B-90C1 761-M27C256B-90C1 M27C256B-90C1
Product Name Memory IC and Storage Component Memory - Unclassified Memory - M27C256B-90C1 Integrated Circuits (ICs) - Memory - Memory Memory IC EPROM 256K PARALLEL 32PLCC Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LCC PLCC; 32-PLCC (11.35x13.89) 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage -4.5V; 4.5V 4.5 V ~ 5.5 V Surface Mount 4.5V ~ 5.5V 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 16-3696-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
 - AM27C256-55DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details