STMicroelectronics, Inc. Memory - Unclassified Memory - M27C256B-90B6 M27C256B-90B6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072797-M27C256B-90B6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072797-M27C256B-90B6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C256B-90B6 - 072797-M27C256B-90B6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C256B-90B6
072797-M27C256B-90B6
Memory - Unclassified Memory - M27C256B-90B6 072797-M27C256B-90B6
Manufacturer: STMicroelectronics Win Source Part Number: 072797-M27C256B-90B6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM

Manufacturer: STMicroelectronics
Win Source Part Number: 072797-M27C256B-90B6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM

Buy Now Datasheet
Singapore, Singapore
256Kb 5V Memory IC and Storage Component
774-M27C256B-90B6
256Kb 5V Memory IC and Storage Component 774-M27C256B-90B6
256Kb 32Kx8 EPROM, 90ns, PDIP-28, 5V, Parallel Product overview: M27C256B-90B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90B6 can be used for catalog matching and distributor lookup.

256Kb 32Kx8 EPROM, 90ns, PDIP-28, 5V, Parallel Product overview: M27C256B-90B6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-90B6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C256B-90B6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - M27C256B-90B6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-PDIP

EPROM - OTP Memory IC 256Kbit Parallel 90 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C256B-90B6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-90B6
Integrated Circuits (ICs) - Memory - Memory M27C256B-90B6
IC EPROM 256KBIT PARALLEL 28DIP

IC EPROM 256KBIT PARALLEL 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072797-M27C256B-90B6 774-M27C256B-90B6 M27C256B-90B6-ND M27C256B-90B6 M27C256B-90B6 M27C256B-90B6 M27C256B-90B6
Product Name Memory - Unclassified Memory - M27C256B-90B6 256Kb 5V Memory IC and Storage Component Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM EPROM; EPROM - OTP EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP PDIP DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C512-120ZC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details