STMicroelectronics Memory - M27C256B-80XF1 M27C256B-80XF1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073528-M27C256B-80X F1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 80 ns Number of Pins: 28 Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): M27C256B-80XF1M27C25 6B80XF1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Supply Current: 50 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073528-M27C256B-80X F1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 80 ns Number of Pins: 28 Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): M27C256B-80XF1M27C25 6B80XF1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C256B-80XF1 - 1073528-M27C256B-80XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C256B-80XF1
1073528-M27C256B-80XF1
Memory - M27C256B-80XF1 1073528-M27C256B-80XF1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073528-M27C256B-80X F1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 32 kB Interface: Parallel Access Time: 80 ns Number of Pins: 28 Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): M27C256B-80XF1M27C25 6B80XF1; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073528-M27C256B-80XF1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 32 kB
Interface: Parallel
Access Time: 80 ns
Number of Pins: 28
Categories: Memory
Case / Package: CDIP
Alternative Parts (Cross-Reference): M27C256B-80XF1M27C256B80XF1;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Supply Current: 50 mA

Buy Now
DIP Memory IC and Storage Component - 2020-M27C256B-80XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
2020-M27C256B-80XF1
DIP Memory IC and Storage Component 2020-M27C256B-80XF1
32KX8 UVPROM, 80ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-80XF1 can be used for catalog matching and distributor lookup.

32KX8 UVPROM, 80ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-80XF1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073528-M27C256B-80XF1 2020-M27C256B-80XF1
Product Name Memory - M27C256B-80XF1 DIP Memory IC and Storage Component
Access Time 80 ns 80 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type DIP; CDIP
Pins 28 28
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX6M4424 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MOSFET
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP-8LD
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
 - 54LS224AJ/B - Rochester Electronics
Specs
Memory Category FIFO
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers