STMicroelectronics Memory IC and Storage Component M27C256B-20C1

Description
32KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20C1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20C1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-M27C256B-20C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C256B-20C1
Memory IC and Storage Component 2020-M27C256B-20C1
32KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20C1 can be used for catalog matching and distributor lookup.

32KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-20C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-20C1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M27C256B-20C1 - 999651-M27C256B-20C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C256B-20C1
999651-M27C256B-20C1
Memory - M27C256B-20C1 999651-M27C256B-20C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999651-M27C256B-20C1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 20 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-20C1M27C256 B20C1; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999651-M27C256B-20C1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 256 kB
Interface: Parallel
Access Time: 20 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C256B-20C1M27C256B20C1;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M27C256B-20C1 999651-M27C256B-20C1
Product Name Memory IC and Storage Component Memory - M27C256B-20C1
Access Time 150 ns 20 ns
Operating Temperature 0 C (32 F) -40 C (-40 F)
Number of Words 32768 k
Pins 32
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 6116LA45TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - 28225511 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details