STMicroelectronics, Inc. Memory - EPROM - M27C256B-15F1 M27C256B-15F1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 089371-M27C256B-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 089371-M27C256B-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C256B-15F1 - 089371-M27C256B-15F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-15F1
089371-M27C256B-15F1
Memory - EPROM - M27C256B-15F1 089371-M27C256B-15F1
Manufacturer: STMicroelectronics Win Source Part Number: 089371-M27C256B-15F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 089371-M27C256B-15F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 256Kb (32K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 256Kb DIP Memory IC and Storage Component - 774-M27C256B-15F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 256Kb DIP Memory IC and Storage Component
774-M27C256B-15F1
Through-Hole 256Kb DIP Memory IC and Storage Component 774-M27C256B-15F1
256Kb EPROM 32Kx8 150ns Parallel DIP Through Hole Product overview: M27C256B-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-15F1 can be used for catalog matching and distributor lookup.

256Kb EPROM 32Kx8 150ns Parallel DIP Through Hole Product overview: M27C256B-15F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-15F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1650-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C256B-15F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-15F1
Integrated Circuits (ICs) - Memory - Memory M27C256B-15F1
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Memory - M27C256B-15F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
EPROM; 256 KB UV EPROM; 5V; 150; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY - 70014184 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM; 256 KB UV EPROM; 5V; 150; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY
70014184
EPROM; 256 KB UV EPROM; 5V; 150; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY 70014184
256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature 100 μs⁄word Programming time It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern

256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature

  • 100 μs⁄word Programming time
    It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern
Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 089371-M27C256B-15F1 774-M27C256B-15F1 497-1650-5-ND M27C256B-15F1 M27C256B-15F1 M27C256B-15F1 70014184 M27C256B-15F1
Product Name Memory - EPROM - M27C256B-15F1 Through-Hole 256Kb DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory EPROM; 256 KB UV EPROM; 5V; 150; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM, OTP EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM EPROM EPROM; EPROM - UV
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-CDIP Frit Seal with Window DIP "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP (0.600\", 15.24mm) Window FDIP28W DIP; 28-CDIP (0.600", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category EPROM; Non-Volatile
Access Time 30 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - AM27C256-45PC-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Density 0 kbits
View Details
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details