STMicroelectronics, Inc. Memory - EPROM - M27C256B-12F1 M27C256B-12F1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020851-M27C256B-12F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 120ns Family Name: M27C256B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): 27C256-12 FA; 27C256I12 FA; 27C256A12 FA; Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020851-M27C256B-12F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 120ns Family Name: M27C256B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): 27C256-12 FA; 27C256I12 FA; 27C256A12 FA; Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C256B-12F1 - 020851-M27C256B-12F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-12F1
020851-M27C256B-12F1
Memory - EPROM - M27C256B-12F1 020851-M27C256B-12F1
Manufacturer: STMicroelectronics Win Source Part Number: 020851-M27C256B-12F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 120ns Family Name: M27C256B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): 27C256-12 FA; 27C256I12 FA; 27C256A12 FA; Introduction Date: July 12, 2005 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020851-M27C256B-12F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 256Kb (32K x 8)
Access Time: 120ns
Family Name: M27C256B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): 27C256-12 FA; 27C256I12 FA; 27C256A12 FA;
Introduction Date: July 12, 2005
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-1646-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C256B-12F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C256B-12F1
DIP Memory IC and Storage Component 774-M27C256B-12F1
32KX8 UVPROM, 120ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-12F1 can be used for catalog matching and distributor lookup.

32KX8 UVPROM, 120ns, CDIP28, 0.280 INCH, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-28 Product overview: M27C256B-12F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-12F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EPROM; 256 KB UV EPROM; 5V; 120; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY - 70014160 - Allied Electronics, Inc.
Fort Worth, TX, USA
EPROM; 256 KB UV EPROM; 5V; 120; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY
70014160
EPROM; 256 KB UV EPROM; 5V; 120; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY 70014160
256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature 100 μs⁄word Programming time It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern

256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature

  • 100 μs⁄word Programming time
    It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern
Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M27C256B-12F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-12F1
Integrated Circuits (ICs) - Memory - Memory M27C256B-12F1
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Memory IC - 24433156 - Radwell International
Willingboro, NJ, United States
Memory IC
24433156
Memory IC 24433156
DISCONTINUED BY MANUFACTURER, MEMORY IC, EPROM, M27C256B-12 SERIES, 256KB, 5V, DIP-28, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MEMORY IC, EPROM, M27C256B-12 SERIES, 256KB, 5V, DIP-28, MOUNTING STYLE: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - M27C256B-12F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 120 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020851-M27C256B-12F1 497-1646-5-ND 774-M27C256B-12F1 70014160 M27C256B-12F1 24433156 M27C256B-12F1 M27C256B-12F1 M27C256B-12F1
Product Name Memory - EPROM - M27C256B-12F1 Memory DIP Memory IC and Storage Component EPROM; 256 KB UV EPROM; 5V; 120; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY Integrated Circuits (ICs) - Memory - Memory Memory IC Memory Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; Non-Volatile, , EPROM EPROM EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; EPROM EPROM; EPROM - UV
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to ? C (32 to ? F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 28-CDIP Frit Seal with Window "28-CDIP (0.600"", 15.24mm) Window" DIP FDIP28W DIP; 28-CDIP (0.600\", 15.24mm) Window DIP; 28-CDIP (0.600", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1259 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 100 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 40060283 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20/P229 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details