STMicroelectronics Memory - M27C256B-12C1TR M27C256B-12C1TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998249-M27C256B-12C1 TR Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-12C1TRM27C2 56B12C1TR; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998249-M27C256B-12C1 TR Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-12C1TRM27C2 56B12C1TR; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C256B-12C1TR - 998249-M27C256B-12C1TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C256B-12C1TR
998249-M27C256B-12C1TR
Memory - M27C256B-12C1TR 998249-M27C256B-12C1TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998249-M27C256B-12C1 TR Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 120 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-12C1TRM27C2 56B12C1TR; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998249-M27C256B-12C1TR
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 256 kB
Interface: Parallel
Access Time: 120 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C256B-12C1TRM27C256B12C1TR;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M27C256B-12C1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C256B-12C1TR
Memory IC and Storage Component 2020-M27C256B-12C1TR
Product overview: M27C256B-12C1TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-12C1TR can be used for catalog matching and distributor lookup.

Product overview: M27C256B-12C1TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-12C1TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998249-M27C256B-12C1TR 2020-M27C256B-12C1TR
Product Name Memory - M27C256B-12C1TR Memory IC and Storage Component
Access Time 120 ns 120 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 28057297 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers