STMicroelectronics, Inc. 256Kb DIP Memory IC and Storage Component M27C256B-10F1

Description
256Kb EPROM 32Kx8 100ns Parallel DIP-28 IC Product overview: M27C256B-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256Kb EPROM 32Kx8 100ns Parallel DIP-28 IC Product overview: M27C256B-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10F1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
256Kb DIP Memory IC and Storage Component - 774-M27C256B-10F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb DIP Memory IC and Storage Component
774-M27C256B-10F1
256Kb DIP Memory IC and Storage Component 774-M27C256B-10F1
256Kb EPROM 32Kx8 100ns Parallel DIP-28 IC Product overview: M27C256B-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10F1 can be used for catalog matching and distributor lookup.

256Kb EPROM 32Kx8 100ns Parallel DIP-28 IC Product overview: M27C256B-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-1642-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 100ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 100ns 28-CDIP Frit Seal with Window

Buy Now Datasheet
Memory - EPROM - M27C256B-10F1 - 090334-M27C256B-10F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-10F1
090334-M27C256B-10F1
Memory - EPROM - M27C256B-10F1 090334-M27C256B-10F1
Manufacturer: STMicroelectronics Win Source Part Number: 090334-M27C256B-10F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 256Kb (32K x 8) Access Time: 100ns Family Name: M27C256B Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AM27C256-55DCB; AM27C256-55DC; AM27C256-45DC; Introduction Date: July 01, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 090334-M27C256B-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Family Name: M27C256B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C256-55DCB; AM27C256-55DC; AM27C256-45DC;
Introduction Date: July 01, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Eprom, 256Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics - 37M4716 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, 256Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics
37M4716
Eprom, 256Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics 37M4716
EPROM, 256KBIT, 100NS, DIP-28; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:100ns RoHS Compliant: Yes

EPROM, 256KBIT, 100NS, DIP-28; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:100ns RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
EPROM; 256 KB UV EPROM; 5V; 100; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY
70013635
EPROM; 256 KB UV EPROM; 5V; 100; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY 70013635
256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature 100 μs⁄word Programming time It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern

256 Kbit Memory UV EPROM, PDIP28 Package Type, -40 to +85°C Operating Temperature

  • 100 μs⁄word Programming time
    It is ideally suited for microprocessor systems and is organized as 32,768 by 8 bits. Transparent lid which allows the user to expose the chip to ultraviolet light to erase the bit pattern
Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M27C256B-10F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-10F1
Integrated Circuits (ICs) - Memory - Memory M27C256B-10F1
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
Memory - M27C256B-10F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 100 ns 28-CDIP Frit Seal with Window

EPROM - UV Memory IC 256Kbit Parallel 100 ns 28-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C256B-10F1 497-1642-5-ND 090334-M27C256B-10F1 37M4716 70013635 M27C256B-10F1 M27C256B-10F1 M27C256B-10F1 M27C256B-10F1
Product Name 256Kb DIP Memory IC and Storage Component Memory Memory - EPROM - M27C256B-10F1 Eprom, 256Kbit, 100Ns, Dip-28; Memory Size Stmicroelectronics EPROM; 256 KB UV EPROM; 5V; 100; FDIP28W; 2 V (MIN.); 0.8 V (TYP.); 100 STANDBY Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM - UV EPROM; Non-Volatile EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to ? C (32 to ? F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Package Type DIP "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP Frit Seal with Window DIP FDIP28W DIP; 28-CDIP (0.600", 15.24mm) Window DIP; 28-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA15TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers