STMicroelectronics Memory - EPROM - M27C256B-10C6 M27C256B-10C6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784903-M27C256B-10C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27C256B Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): 27C256-20E/L; AT27LV256A-55JU; 27C256-90E/L; 27C256-10E/L; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784903-M27C256B-10C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27C256B Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): 27C256-20E/L; AT27LV256A-55JU; 27C256-90E/L; 27C256-10E/L; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C256B-10C6 - 784903-M27C256B-10C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C256B-10C6
784903-M27C256B-10C6
Memory - EPROM - M27C256B-10C6 784903-M27C256B-10C6
Manufacturer: STMicroelectronics Win Source Part Number: 784903-M27C256B-10C6 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 100ns Part Status: Obsolete(EOL) Family Name: M27C256B Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC (11.35x13.89) Alternative Parts (Cross-Reference): 27C256-20E/L; AT27LV256A-55JU; 27C256-90E/L; 27C256-10E/L; Introduction Date: July 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784903-M27C256B-10C6
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 100ns
Part Status: Obsolete(EOL)
Family Name: M27C256B
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC (11.35x13.89)
Alternative Parts (Cross-Reference): 27C256-20E/L; AT27LV256A-55JU; 27C256-90E/L; 27C256-10E/L;
Introduction Date: July 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Industrial 256Kb 5V Memory IC and Storage Component - 774-M27C256B-10C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 256Kb 5V Memory IC and Storage Component
774-M27C256B-10C6
Industrial 256Kb 5V Memory IC and Storage Component 774-M27C256B-10C6
256Kb 32Kx8 OTPROM, 100ns, PLCC, 5V, Industrial Product overview: M27C256B-10C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10C6 can be used for catalog matching and distributor lookup.

256Kb 32Kx8 OTPROM, 100ns, PLCC, 5V, Industrial Product overview: M27C256B-10C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 256Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 256Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C256B-10C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C256B-10C6
Integrated Circuits (ICs) - Memory - Memory M27C256B-10C6
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
Memory - M27C256B-10C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 100 ns 32-PLCC (11.35x13.89)

EPROM - OTP Memory IC 256Kbit Parallel 100 ns 32-PLCC (11.35x13.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784903-M27C256B-10C6 774-M27C256B-10C6 M27C256B-10C6 M27C256B-10C6 M27C256B-10C6 M27C256B-10C6
Product Name Memory - EPROM - M27C256B-10C6 Industrial 256Kb 5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - OTP EPROM; EPROM
Access Time 100 ns 100 ns 100 ns 100 ns 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8996701MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 60 ns
Density 64 kbits
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details