STMicroelectronics Memory - M27C256B-10C1 M27C256B-10C1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004626-M27C256B-10C 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 100 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-10C1M27C256 B10C1; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004626-M27C256B-10C 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 100 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-10C1M27C256 B10C1; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C256B-10C1 - 1004626-M27C256B-10C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C256B-10C1
1004626-M27C256B-10C1
Memory - M27C256B-10C1 1004626-M27C256B-10C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004626-M27C256B-10C 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 256 kB Interface: Parallel Access Time: 100 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C256B-10C1M27C256 B10C1; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004626-M27C256B-10C1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 256 kB
Interface: Parallel
Access Time: 100 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C256B-10C1M27C256B10C1;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M27C256B-10C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C256B-10C1
Memory IC and Storage Component 2020-M27C256B-10C1
32KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-10C1 can be used for catalog matching and distributor lookup.

32KX8 OTPROM, 100ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C256B-10C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C256B-10C1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1004626-M27C256B-10C1 2020-M27C256B-10C1
Product Name Memory - M27C256B-10C1 Memory IC and Storage Component
Access Time 100 ns 100 ns
Operating Temperature -40 C (-40 F) 0 C (32 F)
Package Type PLCC; PLCC
Supply Voltage 5 V 5
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details