STMicroelectronics Memory - M27C2001-90C1 M27C2001-90C1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073518-M27C2001-90C 1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-90C1M27C200 190C1; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073518-M27C2001-90C 1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-90C1M27C200 190C1; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C2001-90C1 - 1073518-M27C2001-90C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C2001-90C1
1073518-M27C2001-90C1
Memory - M27C2001-90C1 1073518-M27C2001-90C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073518-M27C2001-90C 1 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 90 ns Categories: Memory Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-90C1M27C200 190C1; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V Nominal Supply Current: 30 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073518-M27C2001-90C1
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Input Capacitance: 6 pF
Memory Size: 2 MB
Interface: Parallel
Access Time: 90 ns
Categories: Memory
Case / Package: PLCC
Operating Supply Current: 30 mA
Alternative Parts (Cross-Reference): M27C2001-90C1M27C200190C1;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V
Nominal Supply Current: 30 mA

Buy Now
Memory IC and Storage Component - 2020-M27C2001-90C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C2001-90C1
Memory IC and Storage Component 2020-M27C2001-90C1
256KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-90C1 can be used for catalog matching and distributor lookup.

256KX8 OTPROM, 90ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-90C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-90C1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1073518-M27C2001-90C1 2020-M27C2001-90C1
Product Name Memory - M27C2001-90C1 Memory IC and Storage Component
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) 0 C (32 F)
Package Type PLCC; PLCC
Supply Voltage 5 V 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-3459-02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers