STMicroelectronics Memory - M27C2001-80XF1 M27C2001-80XF1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073517-M27C2001-80X F1 Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Memory Alternative Parts (Cross-Reference): M27C2001-80XF1M27C20 0180XF1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073517-M27C2001-80X F1 Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Memory Alternative Parts (Cross-Reference): M27C2001-80XF1M27C20 0180XF1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C2001-80XF1 - 1073517-M27C2001-80XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C2001-80XF1
1073517-M27C2001-80XF1
Memory - M27C2001-80XF1 1073517-M27C2001-80XF1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073517-M27C2001-80X F1 Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 80 ns Categories: Memory Alternative Parts (Cross-Reference): M27C2001-80XF1M27C20 0180XF1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.75 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073517-M27C2001-80XF1
Operating Supply Voltage: 5 V
Memory Size: 2 MB
Interface: Parallel
Access Time: 80 ns
Categories: Memory
Alternative Parts (Cross-Reference): M27C2001-80XF1M27C200180XF1;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.75 V

Buy Now
DIP Memory IC and Storage Component - 2020-M27C2001-80XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
2020-M27C2001-80XF1
DIP Memory IC and Storage Component 2020-M27C2001-80XF1
256KX8 UVPROM, 80ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-80XF1 can be used for catalog matching and distributor lookup.

256KX8 UVPROM, 80ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-80XF1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory IC - 46399908 - Radwell International
Willingboro, NJ, United States
Memory IC
46399908
Memory IC 46399908
DISCONTINUED BY MANUFACTURER, UV/OTP EPROM, 5V DC, 2 MBIT (256KB X 8), 80NS SPEED, +/- 5% TOLERANCE, FDIP32W PACKAGE, 0 TO 70 CELSIUS, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UV/OTP EPROM, 5V DC, 2 MBIT (256KB X 8), 80NS SPEED, +/- 5% TOLERANCE, FDIP32W PACKAGE, 0 TO 70 CELSIUS, NO OPTIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1073517-M27C2001-80XF1 2020-M27C2001-80XF1 46399908
Product Name Memory - M27C2001-80XF1 DIP Memory IC and Storage Component Memory IC
Access Time 80 ns 80 ns
Operating Temperature -40 C (-40 F) 0 C (32 F)
Supply Voltage 5 V 5
Number of Words 262144 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY27C256A-45PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details