STMicroelectronics, Inc. Memory - EPROM - M27C2001-70XF1 M27C2001-70XF1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 784902-M27C2001-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): TMS27C020-12JE; AM27C020-200DI; TMS27C020-10JE; TMS27C020-25JE; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 784902-M27C2001-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): TMS27C020-12JE; AM27C020-200DI; TMS27C020-10JE; TMS27C020-25JE; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C2001-70XF1 - 784902-M27C2001-70XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C2001-70XF1
784902-M27C2001-70XF1
Memory - EPROM - M27C2001-70XF1 784902-M27C2001-70XF1
Manufacturer: STMicroelectronics Win Source Part Number: 784902-M27C2001-70XF 1 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-CDIP (0.600", 15.24mm) Window Technology: EPROM - UV Operating Supply Voltage: 4.75 V ~ 5.25 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: M27C2001 Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-CDIP Frit Seal with Window Alternative Parts (Cross-Reference): TMS27C020-12JE; AM27C020-200DI; TMS27C020-10JE; TMS27C020-25JE; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 784902-M27C2001-70XF1
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-CDIP (0.600", 15.24mm) Window
Technology: EPROM - UV
Operating Supply Voltage: 4.75 V ~ 5.25 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: M27C2001
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-CDIP Frit Seal with Window
Alternative Parts (Cross-Reference): TMS27C020-12JE; AM27C020-200DI; TMS27C020-10JE; TMS27C020-25JE;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - M27C2001-70XF1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 2Mb (256K x 8) Parallel 70ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mb (256K x 8) Parallel 70ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C2001-70XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C2001-70XF1
DIP Memory IC and Storage Component 774-M27C2001-70XF1
256KX8 UVPROM, 70ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70XF1 can be used for catalog matching and distributor lookup.

256KX8 UVPROM, 70ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-70XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70XF1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory IC - 104395150 - Radwell International
Willingboro, NJ, United States
Memory IC
104395150
Memory IC 104395150
DISCONTINUED BY MANUFACTURER, UVPROM, 256KX8, 70NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, UVPROM, 256KX8, 70NS, CMOS, CDIP32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M27C2001-70XF1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C2001-70XF1
Integrated Circuits (ICs) - Memory - Memory M27C2001-70XF1
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site
Memory - M27C2001-70XF1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 2Mbit Parallel 70 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mbit Parallel 70 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 784902-M27C2001-70XF1 M27C2001-70XF1-ND 774-M27C2001-70XF1 104395150 M27C2001-70XF1 M27C2001-70XF1 M27C2001-70XF1 M27C2001-70XF1
Product Name Memory - EPROM - M27C2001-70XF1 Memory DIP Memory IC and Storage Component Memory IC Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM - UV EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP (0.600\", 15.24mm) Window DIP; 32-CDIP (0.600", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY27C256A-70WI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 70 ns
Density 256 kbits
View Details