STMicroelectronics Memory IC and Storage Component M27C2001-70C6TR

Description
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R Product overview: M27C2001-70C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R Product overview: M27C2001-70C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-M27C2001-70C6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C2001-70C6TR
Memory IC and Storage Component 774-M27C2001-70C6TR
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R Product overview: M27C2001-70C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6TR can be used for catalog matching and distributor lookup.

EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R Product overview: M27C2001-70C6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C2001-70C6TR - 1210118-M27C2001-70C6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C2001-70C6TR
1210118-M27C2001-70C6TR
Memory - EPROM - M27C2001-70C6TR 1210118-M27C2001-70C6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1210118-M27C2001-70C 6TR Packaging: Tape and Reel Mounting Style: SMD Technology: EPROM - OTP Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 32-PLCC (11.35x13.89) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EPROM Manufacturer Homepage: www.st.com Memory Interface: Parallel Manufacturer Package: 32-LCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: M27C2001 Manufacturer Pack Quantity: 750 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210118-M27C2001-70C6TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 32-PLCC (11.35x13.89)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EPROM
Manufacturer Homepage: www.st.com
Memory Interface: Parallel
Manufacturer Package: 32-LCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: M27C2001
Manufacturer Pack Quantity: 750
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
Memory - M27C2001-70C6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C2001-70C6TR
Integrated Circuits (ICs) - Memory - Memory M27C2001-70C6TR
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R - 761-M27C2001-70C6TR - Utmel Electronic Limited
Hong Kong, China
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R
761-M27C2001-70C6TR
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R 761-M27C2001-70C6TR
EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R

EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M27C2001-70C6TR 1210118-M27C2001-70C6TR M27C2001-70C6TR M27C2001-70C6TR M27C2001-70C6TR 761-M27C2001-70C6TR
Product Name Memory IC and Storage Component Memory - EPROM - M27C2001-70C6TR Memory Memory Integrated Circuits (ICs) - Memory - Memory EPROM OTP 2M-Bit 256K x 8 70ns 32-Pin PLCC T/R
Memory Category EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 16000 kbits
Package Type PLCC; PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 3138321 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers