STMicroelectronics Memory - EPROM - M27C2001-70C1 M27C2001-70C1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 072793-M27C2001-70C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 70ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AT27C020-70JI; AM27X020-70JI; AM27C020-70JI; AT27C020-70JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 072793-M27C2001-70C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 70ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AT27C020-70JI; AM27X020-70JI; AM27C020-70JI; AT27C020-70JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C2001-70C1 - 072793-M27C2001-70C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C2001-70C1
072793-M27C2001-70C1
Memory - EPROM - M27C2001-70C1 072793-M27C2001-70C1
Manufacturer: STMicroelectronics Win Source Part Number: 072793-M27C2001-70C1 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 70ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PLCC (11.35x13.89) Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AT27C020-70JI; AM27X020-70JI; AM27C020-70JI; AT27C020-70JU; Introduction Date: April 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 072793-M27C2001-70C1
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Family Name: M27C2001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PLCC (11.35x13.89)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AT27C020-70JI; AM27X020-70JI; AM27C020-70JI; AT27C020-70JU;
Introduction Date: April 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-M27C2001-70C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C2001-70C1
Memory IC and Storage Component 774-M27C2001-70C1
256KX8 OTPROM, 70ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-70C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C1 can be used for catalog matching and distributor lookup.

256KX8 OTPROM, 70ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-70C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-70C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C2001-70C1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

EPROM - OTP Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.96x11.46)

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
IC EPROM 2M PARALLEL 32PLCC - 761-M27C2001-70C1 - Utmel Electronic Limited
Hong Kong, China
IC EPROM 2M PARALLEL 32PLCC
761-M27C2001-70C1
IC EPROM 2M PARALLEL 32PLCC 761-M27C2001-70C1
IC EPROM 2M PARALLEL 32PLCC

IC EPROM 2M PARALLEL 32PLCC

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C2001-70C1
Integrated Circuits (ICs) - Memory - Memory M27C2001-70C1
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 072793-M27C2001-70C1 774-M27C2001-70C1 M27C2001-70C1 M27C2001-70C1 761-M27C2001-70C1 M27C2001-70C1
Product Name Memory - EPROM - M27C2001-70C1 Memory IC and Storage Component Memory Memory IC EPROM 2M PARALLEL 32PLCC Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type PLCC; 32-PLCC (11.35x13.89) PLCC; PLCC 32-LCC (J-Lead) 32-LCC (J-Lead)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5V 4.5V ~ 5.5V 5V; 5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - CY27H010-55PC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details