STMicroelectronics Memory - M27C2001-15C6 M27C2001-15C6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988858-M27C2001-15C6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C2001-15C6M27C200 115C6; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988858-M27C2001-15C6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C2001-15C6M27C200 115C6; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C2001-15C6 - 988858-M27C2001-15C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C2001-15C6
988858-M27C2001-15C6
Memory - M27C2001-15C6 988858-M27C2001-15C6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988858-M27C2001-15C6 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C2001-15C6M27C200 115C6; Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988858-M27C2001-15C6
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 2 MB
Interface: Parallel
Access Time: 150 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C2001-15C6M27C200115C6;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-M27C2001-15C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C2001-15C6
Memory IC and Storage Component 2020-M27C2001-15C6
256KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-15C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-15C6 can be used for catalog matching and distributor lookup.

256KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-15C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C2001-15C6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 988858-M27C2001-15C6 2020-M27C2001-15C6
Product Name Memory - M27C2001-15C6 Memory IC and Storage Component
Access Time 150 ns 150 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Package Type PLCC; PLCC
Supply Voltage 5 V 5
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 8 611 200 744 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C256-20/P230 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details