STMicroelectronics, Inc. Memory - EEPROM - M27C2001-15C1 M27C2001-15C1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004625-M27C2001-15C 1 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Density: 2 Mb Number of Pins: 32 Propagation Delay: 150 ns Categories: EEPROM Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-15C1M27C200 1/15C1; M27C200115C1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Switching Current: 30 mA Nominal Supply Current: 50 mA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004625-M27C2001-15C 1 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Density: 2 Mb Number of Pins: 32 Propagation Delay: 150 ns Categories: EEPROM Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-15C1M27C200 1/15C1; M27C200115C1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Switching Current: 30 mA Nominal Supply Current: 50 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M27C2001-15C1 - 1004625-M27C2001-15C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M27C2001-15C1
1004625-M27C2001-15C1
Memory - EEPROM - M27C2001-15C1 1004625-M27C2001-15C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004625-M27C2001-15C 1 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Input Capacitance: 6 pF Memory Size: 2 MB Interface: Parallel Access Time: 150 ns Density: 2 Mb Number of Pins: 32 Propagation Delay: 150 ns Categories: EEPROM Case / Package: PLCC Operating Supply Current: 30 mA Alternative Parts (Cross-Reference): M27C2001-15C1M27C200 1/15C1; M27C200115C1; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Switching Current: 30 mA Nominal Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004625-M27C2001-15C1
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Input Capacitance: 6 pF
Memory Size: 2 MB
Interface: Parallel
Access Time: 150 ns
Density: 2 Mb
Number of Pins: 32
Propagation Delay: 150 ns
Categories: EEPROM
Case / Package: PLCC
Operating Supply Current: 30 mA
Alternative Parts (Cross-Reference): M27C2001-15C1M27C2001/15C1; M27C200115C1;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Switching Current: 30 mA
Nominal Supply Current: 50 mA

Buy Now
Memory IC and Storage Component - 774-M27C2001-15C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-M27C2001-15C1
Memory IC and Storage Component 774-M27C2001-15C1
256KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-15C1 can be used for catalog matching and distributor lookup.

256KX8 OTPROM, 150ns, PQCC32, LEAD FREE, PLASTIC, LCC-32 Product overview: M27C2001-15C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-15C1 can be used for catalog matching and distributor lookup.

Supplier's Site
EPROM 2M (256Kx8) 150ns, PQCC32 - M27C2001-15C1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
EPROM 2M (256Kx8) 150ns, PQCC32
M27C2001-15C1
EPROM 2M (256Kx8) 150ns, PQCC32 M27C2001-15C1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1004625-M27C2001-15C1 774-M27C2001-15C1 M27C2001-15C1
Product Name Memory - EEPROM - M27C2001-15C1 Memory IC and Storage Component EPROM 2M (256Kx8) 150ns, PQCC32
Memory Category EEPROM EPROM
Access Time 150 ns 150 ns
Operating Temperature -40 C (-40 F) 0 C (32 F)
Density 2000 kbits
Package Type PLCC; PLCC PQCC32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060586 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Memory - FM27C256V120 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 256 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details