STMicroelectronics, Inc. Memory - EPROM - M27C2001-12F6 M27C2001-12F6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 200557-M27C2001-12F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 2Mb (256K x 8) Access Time: 120ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AM27C020-255DCB; AM27C020-55DIB; AM27C020-90DC; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 200557-M27C2001-12F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 2Mb (256K x 8) Access Time: 120ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AM27C020-255DCB; AM27C020-55DIB; AM27C020-90DC; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - M27C2001-12F6 - 200557-M27C2001-12F6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C2001-12F6
200557-M27C2001-12F6
Memory - EPROM - M27C2001-12F6 200557-M27C2001-12F6
Manufacturer: STMicroelectronics Win Source Part Number: 200557-M27C2001-12F6 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 2Mb (256K x 8) Access Time: 120ns Family Name: M27C2001 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Alternative Parts (Cross-Reference): AM27C020-255DCB; AM27C020-55DIB; AM27C020-90DC; Introduction Date: April 01, 1999 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 200557-M27C2001-12F6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 2Mb (256K x 8)
Access Time: 120ns
Family Name: M27C2001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C020-255DCB; AM27C020-55DIB; AM27C020-90DC;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C2001-12F6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C2001-12F6
DIP Memory IC and Storage Component 774-M27C2001-12F6
256KX8 UVPROM, 120ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-12F6 can be used for catalog matching and distributor lookup.

256KX8 UVPROM, 120ns, CDIP32, LEAD FREE, WINDOWED, FRIT SEALED, CERAMIC, DIP-32 Product overview: M27C2001-12F6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-12F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M27C2001-12F6-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 2Mb (256K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mb (256K x 8) Parallel 120ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C2001-12F6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C2001-12F6
Integrated Circuits (ICs) - Memory - Memory M27C2001-12F6
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 2MBIT PARALLEL 32CDIP

IC EPROM 2MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory - M27C2001-12F6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 2Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 2Mbit Parallel 120 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 200557-M27C2001-12F6 774-M27C2001-12F6 M27C2001-12F6-ND M27C2001-12F6 M27C2001-12F6 M27C2001-12F6 M27C2001-12F6
Product Name Memory - EPROM - M27C2001-12F6 DIP Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; EPROM EPROM; Non-Volatile, , EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM - UV EPROM; EPROM
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 32-CDIP Frit Seal with Window "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP (0.600", 15.24mm) Window DIP; 32-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520966231016 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details