EPROM - UV Memory IC 2Mb (256K x 8) Parallel 100ns 32-CDIP Frit Seal with Window
2Mb EPROM, 256Kx8, 100ns, DIP-32 Product overview: M27C2001-10F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-10F1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038455-M27C2001-10F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 2Mb (256K x 8)
Access Time: 100ns
Family Name: M27C2001
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): AM27C020-55DIB; AT27LV020-20DC; AT27LV020-25LC;
Introduction Date: April 01, 1999
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC EPROM 2MBIT PARALLEL 32CDIP
DISCONTINUED BY MANUFACTURER, UVPROM SEMICONDUCTOR, M27C2001, 256K X8, 100NS, 5V, CMOS, CDIP32, ACTIVE CURRENT 30MA AT 5MHZ, STANDBY CURRENT 100A. FREE 2 YEAR RADWELL WARRANTY
IC EPROM 2MBIT PARALLEL 32CDIP
EPROM - UV Memory IC 2Mbit Parallel 100 ns 32-CDIP Frit Seal with Window
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-1639-5-ND | 774-M27C2001-10F1 | 038455-M27C2001-10F1 | M27C2001-10F1 | 16462441 | M27C2001-10F1 | M27C2001-10F1 | M27C2001-10F1 |
| Product Name | Memory | 2Mb DIP Memory IC and Storage Component | Memory - EPROM - M27C2001-10F1 | Memory | Memory IC | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; EPROM - UV | EPROM; Non-Volatile | EPROM; EPROM | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | "32-CDIP (0.600"", 15.24mm) Window" | DIP | DIP; 32-CDIP Frit Seal with Window | DIP; 32-CDIP (0.600", 15.24mm) Window | DIP; 32-CDIP (0.600\", 15.24mm) Window |