2Mb EPROM, 100ns, 256Kx8, Parallel, PDIP32 Product overview: M27C2001-10B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C2001-10B1 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 072789-M27C2001-10B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 100ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 100ns 32-PDIP
IC EPROM 2MBIT PARALLEL 32DIP
EPROM - OTP Memory IC 2Mbit Parallel 100 ns 32-PDIP
IC EPROM 2MBIT PARALLEL 32DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M27C2001-10B1 | 072789-M27C2001-10B1 | 497-1638-5-ND | M27C2001-10B1 | M27C2001-10B1 | M27C2001-10B1 |
| Product Name | 2Mb Memory IC and Storage Component | Memory - Unclassified Memory - M27C2001-10B1 | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | |
| Number of Words | 256000 k |