Manufacturer: STMicroelectronics
Win Source Part Number: 072788-M27C160-100F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 100ns
Family Name: M27C160
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 42-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Alternative Parts (Cross-Reference): M27C160-100F1TR; M27C160-150F1TR; M27C160-150F1; M27C160-120F1;
Introduction Date: January 17, 2002
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
1MX16 UVPROM, 100ns, CDIP42, WINDOWED, FRIT SEALED, CERAMIC, DIP-42 Product overview: M27C160-100F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C160-100F1 can be used for catalog matching and distributor lookup.
IC EPROM 16MBIT PARALLEL 42CDIP
EPROM - UV Memory IC 16Mbit Parallel 100 ns 42-CDIP Frit Seal with Window
IC EPROM 16MBIT PARALLEL 42CDIP
IC EPROM 16MBIT PARALLEL 42CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 072788-M27C160-100F1 | 774-M27C160-100F1 | M27C160-100F1 | M27C160-100F1 | M27C160-100F1 | M27C160-100F1 |
| Product Name | Memory - EPROM - M27C160-100F1 | DIP Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; EPROM | EPROM; Non-Volatile, , EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; EPROM - UV | EPROM; Non-Volatile |
| Access Time | 100 ns | 100 ns | 100 ns | 100 ns | 100 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; 42-CDIP Frit Seal with Window | DIP; 42-CDIP (0.600\", 15.24mm) Window | DIP; 42-CDIP (0.600", 15.24mm) Window |