STMicroelectronics Memory IC and Storage Component M27C1024-45C1

Description
64KX16 OTPROM, 45ns, PQCC44, PLASTIC, LCC-44 Product overview: M27C1024-45C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1024-45C1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
64KX16 OTPROM, 45ns, PQCC44, PLASTIC, LCC-44 Product overview: M27C1024-45C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1024-45C1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-M27C1024-45C1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C1024-45C1
Memory IC and Storage Component 2020-M27C1024-45C1
64KX16 OTPROM, 45ns, PQCC44, PLASTIC, LCC-44 Product overview: M27C1024-45C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1024-45C1 can be used for catalog matching and distributor lookup.

64KX16 OTPROM, 45ns, PQCC44, PLASTIC, LCC-44 Product overview: M27C1024-45C1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1024-45C1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M27C1024-45C1 - 1018017-M27C1024-45C1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C1024-45C1
1018017-M27C1024-45C1
Memory - M27C1024-45C1 1018017-M27C1024-45C1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018017-M27C1024-45C 1 Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 45 ns Categories: Memory Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018017-M27C1024-45C1
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 1 MB
Interface: Parallel
Access Time: 45 ns
Categories: Memory
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M27C1024-45C1 1018017-M27C1024-45C1
Product Name Memory IC and Storage Component Memory - M27C1024-45C1
Access Time 45 ns 45 ns
Operating Temperature 0 C (32 F) -40 C (-40 F)
Number of Words 65536 k
Pins 44
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details