STMicroelectronics Memory - M27C1001-90C6 M27C1001-90C6

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029621-M27C1001-90C 6 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-90C6M27C100 190C6; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029621-M27C1001-90C 6 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-90C6M27C100 190C6; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - M27C1001-90C6 - 1029621-M27C1001-90C6 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C1001-90C6
1029621-M27C1001-90C6
Memory - M27C1001-90C6 1029621-M27C1001-90C6
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1029621-M27C1001-90C 6 Packaging: Rail/Tube Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 90 ns Density: 1 Mb Number of Pins: 32 Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): M27C1001-90C6M27C100 190C6; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 50 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029621-M27C1001-90C6
Packaging: Rail/Tube
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 1 MB
Interface: Parallel
Access Time: 90 ns
Density: 1 Mb
Number of Pins: 32
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): M27C1001-90C6M27C100190C6;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 50 mA

Buy Now
Memory IC and Storage Component - 2020-M27C1001-90C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-M27C1001-90C6
Memory IC and Storage Component 2020-M27C1001-90C6
Product overview: M27C1001-90C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-90C6 can be used for catalog matching and distributor lookup.

Product overview: M27C1001-90C6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-90C6 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1029621-M27C1001-90C6 2020-M27C1001-90C6
Product Name Memory - M27C1001-90C6 Memory IC and Storage Component
Access Time 90 ns 90 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Package Type PLCC; PLCC Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 00003138321 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details