STMicroelectronics DIP Memory IC and Storage Component M27C1001-80XF1

Description
128KX8 UVPROM, 80ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C1001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-80XF1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
128KX8 UVPROM, 80ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C1001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-80XF1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Memory IC and Storage Component - 2020-M27C1001-80XF1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
2020-M27C1001-80XF1
DIP Memory IC and Storage Component 2020-M27C1001-80XF1
128KX8 UVPROM, 80ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C1001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-80XF1 can be used for catalog matching and distributor lookup.

128KX8 UVPROM, 80ns, CDIP32, LEAD FREE, CERAMIC, WINDOWED, FRIT SEALED, DIP-32 Product overview: M27C1001-80XF1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M27C1001-80XF1 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M27C1001-80XF1 - 1073500-M27C1001-80XF1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - M27C1001-80XF1
1073500-M27C1001-80XF1
Memory - M27C1001-80XF1 1073500-M27C1001-80XF1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073500-M27C1001-80X F1 Operating Supply Voltage: 5 V Memory Size: 1 MB Interface: Parallel Access Time: 80 ns Number of Pins: 32 Categories: Memory Alternative Parts (Cross-Reference): M27C1001-80XF1M27C10 0180XF1; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: -40 °C Min Supply Voltage: 4.75 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073500-M27C1001-80XF1
Operating Supply Voltage: 5 V
Memory Size: 1 MB
Interface: Parallel
Access Time: 80 ns
Number of Pins: 32
Categories: Memory
Alternative Parts (Cross-Reference): M27C1001-80XF1M27C100180XF1;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-M27C1001-80XF1 1073500-M27C1001-80XF1
Product Name DIP Memory IC and Storage Component Memory - M27C1001-80XF1
Access Time 80 ns 80 ns
Operating Temperature 0 C (32 F) -40 C (-40 F)
Number of Words 131072 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27C512AE200/883C - Quarktwin Technology Ltd.
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Memory - 16-4043-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details