STMicroelectronics, Inc. Memory M27C1001-70F1

Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 70ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet
Description
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 70ns 32-CDIP Frit Seal with Window
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-1637-5-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 1Mb (128K x 8) Parallel 70ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mb (128K x 8) Parallel 70ns 32-CDIP Frit Seal with Window

Buy Now Datasheet
1Mb DIP Memory IC and Storage Component - 774-M27C1001-70F1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb DIP Memory IC and Storage Component
774-M27C1001-70F1
1Mb DIP Memory IC and Storage Component 774-M27C1001-70F1
1Mb EPROM 128Kx8 70ns Parallel DIP-32 Product overview: M27C1001-70F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-70F1 can be used for catalog matching and distributor lookup.

1Mb EPROM 128Kx8 70ns Parallel DIP-32 Product overview: M27C1001-70F1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-70F1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - M27C1001-70F1 - 041285-M27C1001-70F1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - M27C1001-70F1
041285-M27C1001-70F1
Memory - EPROM - M27C1001-70F1 041285-M27C1001-70F1
Manufacturer: STMicroelectronics Win Source Part Number: 041285-M27C1001-70F1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - UV Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-CDIP Frit Seal with Window Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 041285-M27C1001-70F1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - UV
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-CDIP Frit Seal with Window
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-70F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-70F1
Integrated Circuits (ICs) - Memory - Memory M27C1001-70F1
IC EPROM 1MBIT PARALLEL 32CDIP

IC EPROM 1MBIT PARALLEL 32CDIP

Supplier's Site
Eprom, 1Mbit, 70Ns, Dip-32; Memory Size Stmicroelectronics - 37M4695 - Newark, An Avnet Company
Chicago, IL, United States
Eprom, 1Mbit, 70Ns, Dip-32; Memory Size Stmicroelectronics
37M4695
Eprom, 1Mbit, 70Ns, Dip-32; Memory Size Stmicroelectronics 37M4695
EPROM, 1MBIT, 70NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:70ns; MSL:- RoHS Compliant: Yes

EPROM, 1MBIT, 70NS, DIP-32; Memory Size:1Mbit; EPROM Memory Configuration:128K x 8bit; No. of Pins:32Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Access Time:70ns; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M27C1001-70F1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 1Mbit Parallel 70 ns 32-CDIP Frit Seal with Window

EPROM - UV Memory IC 1Mbit Parallel 70 ns 32-CDIP Frit Seal with Window

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-1637-5-ND 774-M27C1001-70F1 041285-M27C1001-70F1 M27C1001-70F1 M27C1001-70F1 M27C1001-70F1 37M4695 M27C1001-70F1
Product Name Memory 1Mb DIP Memory IC and Storage Component Memory - EPROM - M27C1001-70F1 Memory Memory Integrated Circuits (ICs) - Memory - Memory Eprom, 1Mbit, 70Ns, Dip-32; Memory Size Stmicroelectronics Memory
Memory Category EPROM EPROM; Non-Volatile, , EPROM EPROM; EPROM EPROM; EPROM - UV EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm) Window" DIP; 32-CDIP Frit Seal with Window DIP; 32-CDIP (0.600", 15.24mm) Window DIP DIP; 32-CDIP (0.600\", 15.24mm) Window
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V Through Hole 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 593153-001-69 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers