STMicroelectronics, Inc. Memory - Unclassified Memory - M27C1001-70B1 M27C1001-70B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064923-M27C1001-70B 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064923-M27C1001-70B 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - M27C1001-70B1 - 1064923-M27C1001-70B1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - M27C1001-70B1
1064923-M27C1001-70B1
Memory - Unclassified Memory - M27C1001-70B1 1064923-M27C1001-70B1
Manufacturer: STMicroelectronics Win Source Part Number: 1064923-M27C1001-70B 1 Packaging: Tube/Rail Mounting: Through Hole Technology: EPROM - OTP Memory Size: 1Mb (128K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 32-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1064923-M27C1001-70B1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EPROM - OTP
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 32-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Memory - M27C1001-70B1-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP

EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 70ns 32-PDIP

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-M27C1001-70B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-M27C1001-70B1
DIP Memory IC and Storage Component 774-M27C1001-70B1
128KX8 OTPROM, 70ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C1001-70B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-70B1 can be used for catalog matching and distributor lookup.

128KX8 OTPROM, 70ns, PDIP32, 0.600 INCH, LEAD FREE, PLASTIC, DIP-32 Product overview: M27C1001-70B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M27C1001-70B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M27C1001-70B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M27C1001-70B1
Integrated Circuits (ICs) - Memory - Memory M27C1001-70B1
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site
Memory - M27C1001-70B1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PDIP

EPROM - OTP Memory IC 1Mbit Parallel 70 ns 32-PDIP

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064923-M27C1001-70B1 M27C1001-70B1-ND 774-M27C1001-70B1 M27C1001-70B1 M27C1001-70B1 M27C1001-70B1
Product Name Memory - Unclassified Memory - M27C1001-70B1 Memory DIP Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; Non-Volatile, , EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 C (-40 F) 0 to 70 C (32 to 158 F)
Package Type DIP; 32-PDIP DIP; "32-DIP (0.600"", 15.24mm)" PDIP DIP; 32-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - AM27C010-70PI-G - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; PDIP32
View Details
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details